Vishay Precision Group Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay 1N6482-E3/96.

Description
DIODE, STANDARD, 1A, 600V, DO-213AB-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD, 1A, 600V, DO-213AB-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay - 28AC6697 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay
28AC6697
Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay 28AC6697
DIODE, STANDARD, 1A, 600V, DO-213AB-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-213AB-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC6697
Product Name Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 44 volts
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details