Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1N6373HE3_A/D 1N6373HE3_A/D

Description
Manufacturer: Vishay Win Source Part Number: 1006648-1N6373HE3_A/ D Packaging: AMMO PACKAGE Type: Zener Applications: Automotive Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 7.5V Peak Pulse Current(Ippm): 160A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, LED Lighting
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006648-1N6373HE3_A/ D Packaging: AMMO PACKAGE Type: Zener Applications: Automotive Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 7.5V Peak Pulse Current(Ippm): 160A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, LED Lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1N6373HE3_A/D - 1006648-1N6373HE3_A/D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1N6373HE3_A/D
1006648-1N6373HE3_A/D
TVS - TVS - Diodes - 1N6373HE3_A/D 1006648-1N6373HE3_A/D
Manufacturer: Vishay Win Source Part Number: 1006648-1N6373HE3_A/ D Packaging: AMMO PACKAGE Type: Zener Applications: Automotive Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 7.5V Peak Pulse Current(Ippm): 160A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, LED Lighting

Manufacturer: Vishay
Win Source Part Number: 1006648-1N6373HE3_A/D
Packaging: AMMO PACKAGE
Type: Zener
Applications: Automotive
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 7.5V
Peak Pulse Current(Ippm): 160A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, LED Lighting

Buy Now Datasheet
TVS Protection Diode - 144-1N6373HE3_A/D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1N6373HE3_A/D
TVS Protection Diode 144-1N6373HE3_A/D
TVS DIODE 5VWM 7.5VC 1.5KE Product overview: 1N6373HE3_A/D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6373HE3_A/D can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 7.5VC 1.5KE Product overview: 1N6373HE3_A/D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6373HE3_A/D can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6373HE3_A/D - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6373HE3_A/D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6373HE3_A/D
TVS DIODE 5VWM 7.5VC 1.5KE

TVS DIODE 5VWM 7.5VC 1.5KE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1006648-1N6373HE3_A/D 144-1N6373HE3_A/D 1N6373HE3_A/D
Product Name TVS - TVS - Diodes - 1N6373HE3_A/D TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 1.5KE Tape & Box (TB) 1.5KE
VWM 5 volts
IPPM 160 amps
VC 7.5 volts 7.5 volts
VBR 6 volts 6 volts
Unlock Full Specs
to access all available technical data