Vishay Precision Group TVS Protection Diode 1N6373-E3/54

Description
TVS DIODE 5VWM 7.5VC 1.5KE Product overview: 1N6373-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6373-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 7.5VC 1.5KE Product overview: 1N6373-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6373-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-1N6373-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1N6373-E3/54
TVS Protection Diode 144-1N6373-E3/54
TVS DIODE 5VWM 7.5VC 1.5KE Product overview: 1N6373-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6373-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 7.5VC 1.5KE Product overview: 1N6373-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6373-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - 1N6373-E3/54 - 1002388-1N6373-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1N6373-E3/54
1002388-1N6373-E3/54
TVS - TVS - Diodes - 1N6373-E3/54 1002388-1N6373-E3/54
Manufacturer: Vishay Win Source Part Number: 1002388-1N6373-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 7.5V Peak Pulse Current(Ippm): 160A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002388-1N6373-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 7.5V
Peak Pulse Current(Ippm): 160A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6373-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6373-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6373-E3/54
TVS DIODE 5VWM 7.5VC 1.5KE

TVS DIODE 5VWM 7.5VC 1.5KE

Supplier's Site
Diode, Tvs, 6.5W, 5V, Unidir, Do-201-2; Product Range Vishay - 05W7045 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.5W, 5V, Unidir, Do-201-2; Product Range Vishay
05W7045
Diode, Tvs, 6.5W, 5V, Unidir, Do-201-2; Product Range Vishay 05W7045
DIODE, TVS, 6.5W, 5V, UNIDIR, DO-201-2; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:7.5V; Diode Case Style:DO-201AD; No. of Pins:2Pins; Minimum Breakdown Voltage:6V; Qualification:-RoHS Compliant: Yes

DIODE, TVS, 6.5W, 5V, UNIDIR, DO-201-2; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:7.5V; Diode Case Style:DO-201AD; No. of Pins:2Pins; Minimum Breakdown Voltage:6V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 6.5W, 5V, Unidirectional, Do-201-2, Full Reel; Product Range Vishay - 78K2860 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.5W, 5V, Unidirectional, Do-201-2, Full Reel; Product Range Vishay
78K2860
Diode, Tvs, 6.5W, 5V, Unidirectional, Do-201-2, Full Reel; Product Range Vishay 78K2860
DIODE, TVS, 6.5W, 5V, UNIDIRECTIONAL, DO-201-2, FULL REEL; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:7.5V; Diode Case Style:DO-201AD; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 6.5W, 5V, UNIDIRECTIONAL, DO-201-2, FULL REEL; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:7.5V; Diode Case Style:DO-201AD; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 144-1N6373-E3/54 1002388-1N6373-E3/54 1N6373-E3/54 05W7045 78K2860
Product Name TVS Protection Diode TVS - TVS - Diodes - 1N6373-E3/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 6.5W, 5V, Unidir, Do-201-2; Product Range Vishay Diode, Tvs, 6.5W, 5V, Unidirectional, Do-201-2, Full Reel; Product Range Vishay
Configuration Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) 1.5KE 1.5KE
Peak Pulse Power 1500 watts 1500 watts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data