Win Source Part Number: 1035360-1N6294AHE3_A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,400
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 77.8V
Voltage - Breakdown (Min): 86.5V
Voltage - Clamping (Max) @ Ipp: 125V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 1N6294AHE3_A/C1N6294
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N6294AHE3/54,1N6294
Base Product Number: 1N6294
TVS DIODE 77.8VWM 125VC 1.5KE Product overview: 1N6294AHE3_A/C from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6294AHE3_A/C can be used for catalog matching and distributor lookup.
TVS DIODE 77.8VWM 125VC 1.5KE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035360-1N6294AHE3_A/C | 144-1N6294AHE3_A/C | 1N6294AHE3_A/C |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-201AA, DO-27, Axial | Tape & Reel (TR) | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 125 volts | 125 volts | |
| VBR | 86.5 volts | 86.5 volts |