Vishay Precision Group Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay 1N5821-E3/54.

Description
SCHOTTKY RECTIFIER, 3A 30V DO-201AD, FULL REEL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:500mV RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 3A 30V DO-201AD, FULL REEL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:500mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay - 28AC6692 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay
28AC6692
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay 28AC6692
SCHOTTKY RECTIFIER, 3A 30V DO-201AD, FULL REEL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:500mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-201AD, FULL REEL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:500mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 28AC6692
Product Name Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data