Vishay Precision Group Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 1N5819-E3/54.

Description
DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 26AC5852 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
26AC5852
Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 26AC5852
DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 26AC5852
Product Name Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package DO-204AL
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Schottky Diodes & Rectifiers - 2548687P - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Schottky 50MA Diode and Rectifier - 284-SMS3923-001LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8000 volts
View Details