Vishay Intertechnology, Inc. Schottky 30V 1A Zener Diode 1N5818M-25

Description
Diode Schottky 30V 1A 2-Pin MELF T/R Product overview: 1N5818M-25 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Schottky, 30V, 1A, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5818M-25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 30V 1A 2-Pin MELF T/R Product overview: 1N5818M-25 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Schottky, 30V, 1A, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5818M-25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Zener Diode - 295-1N5818M-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Zener Diode
295-1N5818M-25
Schottky 30V 1A Zener Diode 295-1N5818M-25
Diode Schottky 30V 1A 2-Pin MELF T/R Product overview: 1N5818M-25 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Schottky, 30V, 1A, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5818M-25 can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin MELF T/R Product overview: 1N5818M-25 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Schottky, 30V, 1A, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5818M-25 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150120-1N5818M-25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150120-1N5818M-25
Discrete Semiconductor Products 150120-1N5818M-25
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 150120-1N5818M-25 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: 1N5818M Alternative Parts (Cross-Reference): SGL41-30-E3/26; SGL41-30-E3/75; SGL41-30/75; SGL41-30; Introduction Date: August 23, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 150120-1N5818M-25
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: 1N5818M
Alternative Parts (Cross-Reference): SGL41-30-E3/26; SGL41-30-E3/75; SGL41-30/75; SGL41-30;
Introduction Date: August 23, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Schottky Diodes Schottky Diodes
Product Number 295-1N5818M-25 150120-1N5818M-25
Product Name Schottky 30V 1A Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data