Vishay Precision Group Schottky Rectifier, 1A 20V Do-204Al; Repetitive Peak Reverse Voltage Vishay 1N5817-E3/1

Description
SCHOTTKY RECTIFIER, 1A 20V DO-204AL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:25A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 1A 20V DO-204AL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 1A 20V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 78K2586 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 20V Do-204Al; Repetitive Peak Reverse Voltage Vishay
78K2586
Schottky Rectifier, 1A 20V Do-204Al; Repetitive Peak Reverse Voltage Vishay 78K2586
SCHOTTKY RECTIFIER, 1A 20V DO-204AL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 20V DO-204AL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 78K2586
Product Name Schottky Rectifier, 1A 20V Do-204Al; Repetitive Peak Reverse Voltage Vishay
Rectifier Configuration / Technology Schottky
Package DO-204AL
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 60 volts
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
40V 120MA SOT23 Diode and Rectifier - 286-BAS4004E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
8 suppliers