Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035328-1N5817/4
Number of Pins: 2
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1N5817/41N58174;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 mA
Max Surge Current: 25 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035328-1N5817/4 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1N5817/4 |