Vishay Intertechnology, Inc. Rectifier; 1A; 1.2V(Max); 600V; 420V(Max)Voltage, RMS; 50A 1N5619GP-E3/51

Description
Features: Superectifier Structure for High Reliability Application Cavity-Free Glass-Passivated Junction Low Forward Voltage Drop Low Leakage Current, IR Less Than 0.1 μA High Forward Surge Capability Meets Environmental Standard MIL-S-19500 Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/ECand WEEE 2002/96/EC Applications: For use in general-purpose rectification of power supplies, inverters, converters and freewheeling diodes application.
Description
Features: Superectifier Structure for High Reliability Application Cavity-Free Glass-Passivated Junction Low Forward Voltage Drop Low Leakage Current, IR Less Than 0.1 μA High Forward Surge Capability Meets Environmental Standard MIL-S-19500 Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/ECand WEEE 2002/96/EC Applications: For use in general-purpose rectification of power supplies, inverters, converters and freewheeling diodes application.

Suppliers

Company
Product
Description
Supplier Links
Rectifier; 1A; 1.2V(Max); 600V; 420V(Max)Voltage, RMS; 50A - 70061733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier; 1A; 1.2V(Max); 600V; 420V(Max)Voltage, RMS; 50A
70061733
Rectifier; 1A; 1.2V(Max); 600V; 420V(Max)Voltage, RMS; 50A 70061733
Features: Superectifier Structure for High Reliability Application Cavity-Free Glass-Passivated Junction Low Forward Voltage Drop Low Leakage Current, IR Less Than 0.1 μA High Forward Surge Capability Meets Environmental Standard MIL-S-19500 Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/ECand WEEE 2002/96/EC Applications: For use in general-purpose rectification of power supplies, inverters, converters and freewheeling diodes application.

Features:

  • Superectifier Structure for High Reliability Application
  • Cavity-Free Glass-Passivated Junction
  • Low Forward Voltage Drop
  • Low Leakage Current, IR Less Than 0.1 μA
  • High Forward Surge Capability
  • Meets Environmental Standard MIL-S-19500
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/ECand WEEE 2002/96/EC
    Applications:
    For use in general-purpose rectification of power supplies, inverters, converters and freewheeling diodes application.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70061733
Product Name Rectifier; 1A; 1.2V(Max); 600V; 420V(Max)Voltage, RMS; 50A
Package DO-15
Unlock Full Specs
to access all available technical data