1N5406-E3\54 -- RECTIFIER; 3 A (MAX.) @ 105C IFAV@TCASE; 50 TO 1000V VRSM; 200A IFRM
Vishay Intertechnology, Inc.Rectifier; 3 A (Max.) @ 105C IFAV@Tcase; 50 to 1000V VRSM; 200A IFRM1N5406-E3\54
Description
Features:
Low Forward Voltage Drop
Low Leakage Current
High Forward Surge Capability
Solder Dip 260°C, 40 s
Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Allied Electronics, Inc.
Done
Description
Features:
Low Forward Voltage Drop
Low Leakage Current
High Forward Surge Capability
Solder Dip 260°C, 40 s
Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Rectifier; 3 A (Max.) @ 105C IFAV@Tcase; 50 to 1000V VRSM; 200A IFRM
70061741
Rectifier; 3 A (Max.) @ 105C IFAV@Tcase; 50 to 1000V VRSM; 200A IFRM
70061741
Features:
Low Forward Voltage Drop
Low Leakage Current
High Forward Surge Capability
Solder Dip 260°C, 40 s
Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Features:
Low Forward Voltage Drop
Low Leakage Current
High Forward Surge Capability
Solder Dip 260°C, 40 s
Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications:
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes application.
(Note: These devices are not Q101 qualified.)
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Rectifiers
Product Number
70061741
Product Name
Rectifier; 3 A (Max.) @ 105C IFAV@Tcase; 50 to 1000V VRSM; 200A IFRM