Diode Standard 50V 1.5A Through Hole DO-204AL (DO-41)
DIODE 1.5 A, 50 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5391-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5391-E3/73 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 125498-1N5391-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 50V 1.5A DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1N5391-E3/73-ND | 280-1N5391-E3/73 | 125498-1N5391-E3/73 | 1N5391-E3/73 | 1N5391-E3/73 |
| Product Name | Single Diodes | 1.5 A 50 V Diode and Rectifier | Diodes, Rectifiers - Single - 1N5391-E3/73 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | ||
| Package | Tape and Reel | DO-41 | DO-204AL | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.5 amps | ||||
| Diode Type | Standard |