DIODE ZENER 75V 500MW DO204AH
Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diodes 75 Volt 0.5W 5%
DIODE ZENER 75V 500MW DO35
ZENER DIODE, 500mW, 75V, DO-35; Zener Voltage Nom:75V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-1N5267B-TAPCT-ND | 1N5267B-TAP | 1N5267B-TAP | 95B4997 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 75V, Do-35; Zener Voltage Nom Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | |
| Life Cycle Stage | Active | |||
| VZ | 75 volts | |||
| ZZT | 270 ohms |