Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 75V 500MW DO35 Product overview: 1N5267B-T from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5267B-T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121897-1N5267B-T
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 75V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 1.7 kOhms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 56V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5267B-TGI-ND | 287-1N5267B-T | 1121897-1N5267B-T |
| Product Name | Single Zener Diodes | 75V 500MW Zener Diode | Diodes - Zener - Single - 1N5267B-T |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |
| Package | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | ||
| ZZT | 1700 ohms | 1700 ohms |