Zener Diode 62V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 62V 500MW DO204AH
ZENER DIODE, 500mW, 62V, DO-35; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 62V 500MW DO35
Zener Diodes 62 Volt 0.5 Watt
Zener Diodes 62 Volt 0.5 Watt
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-1N5265B-TR-ND | 18M3576 | 1N5265B-TR | 884-1N5265B-TR | 1N5265B-TR |
| Product Name | Single Zener Diodes | Zener Diode, 500Mw, 62V, Do-35; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes 62 Volt 0.5 Watt | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | DO-35; DO-35 | DO-35 (DO-204AH); DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35-2; DO-35 | |
| Pin Count | 2 | 2 | |||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 500 milliwatts | 500 milliwatts |