Vishay Precision Group Single Zener Diodes 1N5263B-TAP

Description
Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5263B-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5263B-TAPCT-ND
Single Zener Diodes 1N5263B-TAPCT-ND
Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5263B-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5263B-TAPTB-ND
Single Zener Diodes 1N5263B-TAPTB-ND
Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5263B-TAP - 1002237-1N5263B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5263B-TAP
1002237-1N5263B-TAP
Diodes - Zener - Single - 1N5263B-TAP 1002237-1N5263B-TAP
Manufacturer: Vishay Win Source Part Number: 1002237-1N5263B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 43V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002237-1N5263B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 43V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
56V 0.5W Zener Diode
287-1N5263B-TAP
56V 0.5W Zener Diode 287-1N5263B-TAP
Zener Diode, 56V V(Z), 5%, 0.5W, Product overview: 1N5263B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5263B-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 56V V(Z), 5%, 0.5W, Product overview: 1N5263B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5263B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5263B-TAP
Zener Diodes 1N5263B-TAP
Zener Diodes 56 Volt 0.5W 5%

Zener Diodes 56 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 500Mw, 56V, Do-35; Zener Voltage Nom Vishay - 22H4499 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 56V, Do-35; Zener Voltage Nom Vishay
22H4499
Zener Diode, 500Mw, 56V, Do-35; Zener Voltage Nom Vishay 22H4499
ZENER DIODE, 500mW, 56V, DO-35; Zener Voltage Nom:56V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 56V, DO-35; Zener Voltage Nom:56V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5263B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5263B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5263B-TAP
DIODE ZENER 56V 500MW DO35

DIODE ZENER 56V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5263B-TAPCT-ND 1002237-1N5263B-TAP 287-1N5263B-TAP 1N5263B-TAP 22H4499 1N5263B-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5263B-TAP 56V 0.5W Zener Diode Zener Diodes Zener Diode, 500Mw, 56V, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-35 Cut Tape DO-35-2; DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35
VZ 56 volts 56 volts 56 volts
ZZT 150 ohms 150 ohms 150 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C4V3,135 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details