Manufacturer: Vishay
Win Source Part Number: 1002236-1N5262B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 39V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diode 51V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 51V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode, 51V V(Z), 5%, 0.5W, Product overview: 1N5262B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5262B-TR can be used for catalog matching and distributor lookup.
ZENER DIODE, 500mW, 51V, DO-35; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diodes 51 Volt 0.5 Watt
DIODE ZENER 51V 500MW DO35
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002236-1N5262B-TR | 1N5262BVSCT-ND | 287-1N5262B-TR | 18M3574 | 1N5262B-TR | 1N5262B-TR |
| Product Name | Diodes - Zener - Single - 1N5262B-TR | Single Zener Diodes | 51V 0.5W Zener Diode | Zener Diode, 500Mw, 51V, Do-35; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-35 | Cut Tape | DO-35; DO-35 | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| VZ | 51 volts | 51 volts | 51 volts | |||
| ZZT | 125 ohms | 125 ohms | 125 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |