Vishay Intertechnology, Inc. 51V 0.5W Zener Diode 1N5262B-TAP

Description
Zener Diode, 51V V(Z), 5%, 0.5W, Product overview: 1N5262B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5262B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 51V V(Z), 5%, 0.5W, Product overview: 1N5262B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5262B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
51V 0.5W Zener Diode
287-1N5262B-TAP
51V 0.5W Zener Diode 287-1N5262B-TAP
Zener Diode, 51V V(Z), 5%, 0.5W, Product overview: 1N5262B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5262B-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 51V V(Z), 5%, 0.5W, Product overview: 1N5262B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5262B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5262B-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5262B-TAP-ND
Single Zener Diodes 1N5262B-TAP-ND
Zener Diode 51V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 51V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5262B-TAP - 075020-1N5262B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5262B-TAP
075020-1N5262B-TAP
Diodes - Zener - Single - 1N5262B-TAP 075020-1N5262B-TAP
Manufacturer: Vishay Win Source Part Number: 075020-1N5262B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 39V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 075020-1N5262B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 39V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5262B-TAP
Zener Diodes 1N5262B-TAP
Zener Diodes 51 Volt 0.5W 5%

Zener Diodes 51 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 500Mw, 51V, Do-35; Diode Case Style Vishay - 18M3573 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 51V, Do-35; Diode Case Style Vishay
18M3573
Zener Diode, 500Mw, 51V, Do-35; Diode Case Style Vishay 18M3573
ZENER DIODE, 500mW, 51V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35; Peak Reflow Compatible (260 C):NoRoHS Compliant: Yes

ZENER DIODE, 500mW, 51V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35; Peak Reflow Compatible (260 C):NoRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5262B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5262B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5262B-TAP
DIODE ZENER 51V 500MW DO35

DIODE ZENER 51V 500MW DO35

Supplier's Site
Zener Diodes 51 Volt 0.5W 5% - 884-1N5262B-TAP - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 51 Volt 0.5W 5%
884-1N5262B-TAP
Zener Diodes 51 Volt 0.5W 5% 884-1N5262B-TAP
Zener Diodes 51 Volt 0.5W 5%

Zener Diodes 51 Volt 0.5W 5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5262B-TAP 1N5262B-TAP-ND 075020-1N5262B-TAP 1N5262B-TAP 18M3573 1N5262B-TAP 884-1N5262B-TAP
Product Name 51V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N5262B-TAP Zener Diodes Zener Diode, 500Mw, 51V, Do-35; Diode Case Style Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes 51 Volt 0.5W 5%
RoHS Compliant RoHS RoHS
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active Active
Package DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-204AH, DO-35, Axial; DO-35
VZ 51 volts 51 volts 51 volts
Unlock Full Specs
to access all available technical data