Manufacturer: Vishay
Win Source Part Number: 1002235-1N5260B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 33V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 93 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Zener Diodes 43 Volt 0.5 Watt Product overview: 1N5260B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5260B-TR can be used for catalog matching and distributor lookup.
Zener Diode 43V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 43V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diodes 43 Volt 0.5 Watt
DIODE ZENER 43V 500MW DO35
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002235-1N5260B-TR | 287-1N5260B-TR | 1N5260BGITR-ND | 884-1N5260B-TR | 1N5260B-TR |
| Product Name | Diodes - Zener - Single - 1N5260B-TR | Zener Diode | Single Zener Diodes | Zener Diodes 43 Volt 0.5 Watt | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | Active | ||
| Package | DO-35 | Tape and Reel | DO-204AH, DO-35, Axial; DO-35 | DO-35 (DO-204AH); DO-35 | |
| VZ | 43 volts | 43 volts | 43 volts | 43 volts | |
| ZZT | 93 ohms | 93 ohms | 93 ohms |