Zener Diodes 43 Volt 0.5W 5% Product overview: 1N5260B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5260B-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 075019-1N5260B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 33V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 93 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Zener Diode 43V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 43V 500MW DO204AH
Zener Diodes 43 Volt 0.5W 5%
ZENER DIODE, 500mW, 43V, DO-35; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 43V 500MW DO35
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5260B-TAP | 075019-1N5260B-TAP | 112-1N5260B-TAPTB-ND | 1N5260B-TAP | 18M3571 | 1N5260B-TAP |
| Product Name | 0.5W Zener Diode | Diodes - Zener - Single - 1N5260B-TAP | Single Zener Diodes | Zener Diodes | Zener Diode, 500Mw, 43V, Do-35; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 43 volts | 43 volts | 43 volts | |||
| ZZT | 93 ohms | 93 ohms | 93 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |