Vishay Precision Group Zener Diodes 1N5259B-TR

Description
Zener Diode 39V 5% 500mW DO-35
Request a Quote Datasheet
Description
Zener Diode 39V 5% 500mW DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8116049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8116049P
Zener Diodes 8116049P
Zener Diode 39V 5% 500mW DO-35

Zener Diode 39V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 8116049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8116049
Zener Diodes 8116049
Zener Diode 39V 5% 500mW DO-35

Zener Diode 39V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 1452663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452663
Zener Diodes 1452663
Zener Diode 39V 5% 500mW DO-35

Zener Diode 39V 5% 500mW DO-35

Supplier's Site
Diodes - Zener - Single - 1N5259B-TR - 905698-1N5259B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5259B-TR
905698-1N5259B-TR
Diodes - Zener - Single - 1N5259B-TR 905698-1N5259B-TR
Manufacturer: Vishay Win Source Part Number: 905698-1N5259B-TR Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: DO-204AH, DO-35, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N5259 Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5259B-TR-ND, 1N5259B-TRGITR, 1N5259B-TRGICT

Manufacturer: Vishay
Win Source Part Number: 905698-1N5259B-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N5259
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5259B-TR-ND, 1N5259B-TRGITR, 1N5259B-TRGICT

Buy Now Datasheet
Singapore, Singapore
39V 0.5W Zener Diode
287-1N5259B-TR
39V 0.5W Zener Diode 287-1N5259B-TR
Zener Diode, 39V V(Z), 5%, 0.5W, Product overview: 1N5259B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5259B-TR can be used for catalog matching and distributor lookup.

Zener Diode, 39V V(Z), 5%, 0.5W, Product overview: 1N5259B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5259B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5259B-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5259B-TRGICT-ND
Single Zener Diodes 1N5259B-TRGICT-ND
Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5259B-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5259B-TRGITR-ND
Single Zener Diodes 1N5259B-TRGITR-ND
Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5259B-TR
Zener Diodes 1N5259B-TR
Zener Diodes 39 Volt 0.5 Watt

Zener Diodes 39 Volt 0.5 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5259B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5259B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5259B-TR
DIODE ZENER 39V 500MW DO35

DIODE ZENER 39V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 39V, Do-35; Zener Voltage Vz Typ Vishay - 33C2894 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 39V, Do-35; Zener Voltage Vz Typ Vishay
33C2894
Zener Diode, 500Mw, 39V, Do-35; Zener Voltage Vz Typ Vishay 33C2894
ZENER DIODE, 500mW, 39V, DO-35; Zener Voltage Vz Typ:39V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; No. of Pins:2; Diode Type:Zener RoHS Compliant: Yes

ZENER DIODE, 500mW, 39V, DO-35; Zener Voltage Vz Typ:39V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; No. of Pins:2; Diode Type:Zener RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8116049P 8116049 905698-1N5259B-TR 287-1N5259B-TR 1N5259B-TRGICT-ND 1N5259B-TR 1N5259B-TR 33C2894
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5259B-TR 39V 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 39V, Do-35; Zener Voltage Vz Typ Vishay
Package SOD-27 Do-35 DO-35 (DO-204AH) Tape and Reel DO-35-2; DO-35 DO-35 (DO-204AH); DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VZ 39 volts 39 volts 39 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B27,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1219594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details