Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803982-1N5258B-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 36V
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 70 Ohms
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 27V
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode, 36V V(Z), 5%, 0.5W, Product overview: 1N5258B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5258B-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 36V 500MW DO35
Zener Diodes 36 Volt 0.5W 5%
ZENER DIODE, 500mW, 36V, DO-35; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 803982-1N5258B-TAP | 1N5258B-TAPGICT-ND | 287-1N5258B-TAP | 1N5258B-TAP | 1N5258B-TAP | 18M3569 |
| Product Name | Diodes - Zener - Single - 1N5258B-TAP | Single Zener Diodes | 36V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 36V, Do-35; Zener Voltage Nom Vishay |
| VZ | 36 volts | 36 volts | 36 volts | |||
| ZZT | 70 ohms | 70 ohms | 70 ohms | |||
| IR | 1.00E-4 mA | 100 mA | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |
| Package | Tape and Reel | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 |