Zener Diode 33V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 33V 500MW DO204AH
ZENER DIODE, 500mW, 33V, DO-35; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 33V 500MW DO35
Zener Diodes 33 Volt 0.5 Watt
DIODE ZENER 33V 500MW DO35
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-1N5257B-TR-ND | 18M3568 | 1N5257B-TR | 1N5257B-TR | 1N5257B-TR |
| Product Name | Single Zener Diodes | Zener Diode, 500Mw, 33V, Do-35; Zener Voltage Nom Vishay | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-35; DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | ||||
| PD | 500 milliwatts |