Manufacturer: Vishay
Win Source Part Number: 1002231-1N5256B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 49 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Zener Diode 30V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 30V 500mW ±5% Through Hole DO-35 (DO-204AH)
Diode Zener Single 30V 5% 500mW 2-Pin DO-35 T/R Product overview: 1N5256B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5256B-TR can be used for catalog matching and distributor lookup.
Zener Diodes 30 Volt 0.5 Watt
ZENER DIODE, 500mW, 30V, DO-35; Zener Voltage Nom:30V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 30V 500MW DO35
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002231-1N5256B-TR | 1N5256BGICT-ND | 287-1N5256B-TR | 1N5256B-TR | 33C2889 | 1N5256B-TR |
| Product Name | Diodes - Zener - Single - 1N5256B-TR | Single Zener Diodes | 30V 500mW Zener Diode | Zener Diodes | Zener Diode, 500Mw, 30V, Do-35; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-35 | Tape and Reel | DO-35-2; DO-35 | DO-35; DO-35 | DO-35 (DO-204AH); DO-35 | |
| VZ | 30 volts | 30 volts | 30 volts | |||
| ZZT | 49 ohms | 49 ohms | 49 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |