Zener Diode 28V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 28V 500MW DO204AH
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:
Zener Diodes 28 Volt 0.5 Watt
DIODE ZENER 28V 500MW DO35
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-1N5255B-TR-ND | 70061649 | 1N5255B-TR | 1N5255B-TR |
| Product Name | Single Zener Diodes | Diode, Zener; 28 V; 500 mW; DO-35; 44; 0.1; 300; 4.5 mA Test Current | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | DO-35 | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| PD | 500 milliwatts | |||
| IR | 4.5 mA | 100 mA |