Vishay Precision Group Single Zener Diodes 1N5255B-TAP

Description
DIODE ZENER 28V 500MW DO204AH
Request a Quote Datasheet
Description
DIODE ZENER 28V 500MW DO204AH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-1N5255B-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N5255B-TAPCT-ND
Single Zener Diodes 112-1N5255B-TAPCT-ND
DIODE ZENER 28V 500MW DO204AH

DIODE ZENER 28V 500MW DO204AH

Buy Now Datasheet
Single Zener Diodes - 112-1N5255B-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N5255B-TAPTB-ND
Single Zener Diodes 112-1N5255B-TAPTB-ND
Zener Diode 28V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 28V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 28V, Do-35; Zener Voltage Nom Vishay - 18M3565 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 28V, Do-35; Zener Voltage Nom Vishay
18M3565
Zener Diode, 500Mw, 28V, Do-35; Zener Voltage Nom Vishay 18M3565
ZENER DIODE, 500mW, 28V, DO-35; Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 28V, DO-35; Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5255B-TAP
Zener Diodes 1N5255B-TAP
Zener Diodes 28 Volt 0.5W 5%

Zener Diodes 28 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5255B-TAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N5255B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5255B-TAP
DIODE ZENER 28V 500MW DO35

DIODE ZENER 28V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-1N5255B-TAPCT-ND 18M3565 1N5255B-TAP 1N5255B-TAP
Product Name Single Zener Diodes Zener Diode, 500Mw, 28V, Do-35; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-35; DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
Pin Count 2
RoHS Compliant RoHS
PD 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1658834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4747A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers