Vishay Precision Group Single Zener Diodes 1N5254B-TR

Description
Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5254BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5254BVSCT-ND
Single Zener Diodes 1N5254BVSCT-ND
Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5254BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5254BVSTR-ND
Single Zener Diodes 1N5254BVSTR-ND
Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diode Zener Single 27V 5% 500mW Automotive 2-Pin DO-35 T/R - 884-1N5254B-TR - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 27V 5% 500mW Automotive 2-Pin DO-35 T/R
884-1N5254B-TR
Diode Zener Single 27V 5% 500mW Automotive 2-Pin DO-35 T/R 884-1N5254B-TR
Diode Zener Single 27V 5% 500mW Automotive 2-Pin DO-35 T/R

Diode Zener Single 27V 5% 500mW Automotive 2-Pin DO-35 T/R

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5254B-TR
Zener Diodes 1N5254B-TR
Zener Diodes 27 Volt 0.5 Watt

Zener Diodes 27 Volt 0.5 Watt

Buy Now Datasheet
Zener Diode, 500Mw, 27V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1269 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 27V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1269
Zener Diode, 500Mw, 27V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1269
ZENER DIODE, 500mW, 27V, DO-35, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 27V, DO-35, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 27V, Do-35; Zener Voltage Nom Vishay - 18M3564 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 27V, Do-35; Zener Voltage Nom Vishay
18M3564
Zener Diode, 500Mw, 27V, Do-35; Zener Voltage Nom Vishay 18M3564
ZENER DIODE, 500mW, 27V, DO-35; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 27V, DO-35; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5254B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5254B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5254B-TR
DIODE ZENER 27V 500MW DO35

DIODE ZENER 27V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5254BVSCT-ND 884-1N5254B-TR 1N5254B-TR 55R1269 1N5254B-TR
Product Name Single Zener Diodes Diode Zener Single 27V 5% 500mW Automotive 2-Pin DO-35 T/R Zener Diodes Zener Diode, 500Mw, 27V, Do-35, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-204AH, DO-35, Axial; DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35
Pin Count 2 2
RoHS Compliant RoHS RoHS
VZ 27 volts 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV55-B11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1220009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details