Vishay Precision Group Zener Diodes 1N5253B-TR

Description
Zener Diode 25V 5% 500mW DO-35
Request a Quote Datasheet
Description
Zener Diode 25V 5% 500mW DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8116021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8116021
Zener Diodes 8116021
Zener Diode 25V 5% 500mW DO-35

Zener Diode 25V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 8116021P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8116021P
Zener Diodes 8116021P
Zener Diode 25V 5% 500mW DO-35

Zener Diode 25V 5% 500mW DO-35

Supplier's Site
Zener Diodes - 1777400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1777400
Zener Diodes 1777400
Zener Diode 25V 5% 500mW DO-35

Zener Diode 25V 5% 500mW DO-35

Supplier's Site
Diodes - Zener - Single - 1N5253B-TR - 128603-1N5253B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5253B-TR
128603-1N5253B-TR
Diodes - Zener - Single - 1N5253B-TR 128603-1N5253B-TR
Manufacturer: Vishay Win Source Part Number: 128603-1N5253B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 19V Voltage - Zener (Nom) (Vz): 25V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 128603-1N5253B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 19V
Voltage - Zener (Nom) (Vz): 25V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1N5253BGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5253BGITR-ND
Single Zener Diodes 1N5253BGITR-ND
Zener Diode 25V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 25V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5253BGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5253BGICT-ND
Single Zener Diodes 1N5253BGICT-ND
Zener Diode 25V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 25V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5253B-TR
Zener Diodes 1N5253B-TR
Zener Diodes 25 Volt 0.5 Watt

Zener Diodes 25 Volt 0.5 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5253B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5253B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5253B-TR
DIODE ZENER 25V 500MW DO35

DIODE ZENER 25V 500MW DO35

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 8116021 8116021P 128603-1N5253B-TR 1N5253BGITR-ND 1N5253B-TR 1N5253B-TR
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5253B-TR Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Do-35 SOD-27 DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
Pin Count 2
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
VZ 25 volts 25 volts
Unlock Full Specs
to access all available technical data