Zener Diode 25V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 25V 500MW DO204AH
DIODE ZENER 25V 500MW DO35
Zener Diodes 25 Volt 0.5W 5%
ZENER DIODE, 500mW, 25V, DO-35; Zener Voltage Nom:25V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-1N5253B-TAPTB-ND | 1N5253B-TAP | 1N5253B-TAP | 22H4475 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 25V, Do-35; Zener Voltage Nom Vishay |
| Tj | 175 C (347 F) | 175 C (347 F) | ||
| Life Cycle Stage | Active | |||
| Package | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| VZ | 25 volts | |||
| ZZT | 35 ohms |