Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diodes 24 Volt 0.5 Watt
DIODE ZENER 24V 500MW DO35
ZENER DIODE, 500mW, 24V, DO-35; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 24V, 0.5W, DO-204AH, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
DIODE ZENER 24V 500MW DO35
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5252BVSCT-ND | 1N5252B-TR | 1N5252B-TR | 33C2881 | 28X7144 | 1N5252B-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 24V, Do-35; Zener Voltage Nom Vishay | Diode, Zener, 24V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay | Single Zener Diodes |
| Package | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | DO-204AH | DO-204AH, DO-35, Axial; DO-35 | |
| Life Cycle Stage | Active | |||||
| VZ | 24 volts | 24 volts | ||||
| ZZT | 33 ohms | 33 ohms | ||||
| IR | 100 mA | 1.00E-4 mA |