Vishay Intertechnology, Inc. 24V 0.5W Zener Diode 1N5252B-TAP

Description
Zener Diode, 24V V(Z), 5%, 0.5W, Product overview: 1N5252B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5252B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 24V V(Z), 5%, 0.5W, Product overview: 1N5252B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5252B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 0.5W Zener Diode
287-1N5252B-TAP
24V 0.5W Zener Diode 287-1N5252B-TAP
Zener Diode, 24V V(Z), 5%, 0.5W, Product overview: 1N5252B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5252B-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 5%, 0.5W, Product overview: 1N5252B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5252B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5252B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5252B-TAPGICT-ND
Single Zener Diodes 1N5252B-TAPGICT-ND
Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5252B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5252B-TAPGITB-ND
Single Zener Diodes 1N5252B-TAPGITB-ND
Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5252B-TAP - 905696-1N5252B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5252B-TAP
905696-1N5252B-TAP
Diodes - Zener - Single - 1N5252B-TAP 905696-1N5252B-TAP
Manufacturer: Vishay Win Source Part Number: 905696-1N5252B-TAP Series: Automotive, AEC-Q101 Operating Temperature Range: 175°C Features: Zener Diode 24 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: DO-204AH, DO-35, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: 1N5252 Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5252B-TAP-ND, 1N5252B-TAPGICT, 1N5252B-TAPGITB

Manufacturer: Vishay
Win Source Part Number: 905696-1N5252B-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C
Features: Zener Diode 24 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: 1N5252
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5252B-TAP-ND, 1N5252B-TAPGICT, 1N5252B-TAPGITB

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5252B-TAP
Zener Diodes 1N5252B-TAP
Zener Diodes 24 Volt 0.5W 5%

Zener Diodes 24 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5252B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5252B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5252B-TAP
DIODE ZENER 24V 500MW DO35

DIODE ZENER 24V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5252B-TAP 1N5252B-TAPGICT-ND 905696-1N5252B-TAP 1N5252B-TAP 1N5252B-TAP
Product Name 24V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N5252B-TAP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-35 (DO-204AH) DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS
VZ 24 volts 24 volts
ZZT 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data