Vishay Precision Group Zener Diode, 500Mw, 24V, Do-35, Full Reel; Zener Voltage Nom Vishay 1N5252B SB00018/D8

Description
ZENER DIODE, 500mW, 24V, DO-35, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 500mW, 24V, DO-35, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 24V, Do-35, Full Reel; Zener Voltage Nom Vishay - 18M3562 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 24V, Do-35, Full Reel; Zener Voltage Nom Vishay
18M3562
Zener Diode, 500Mw, 24V, Do-35, Full Reel; Zener Voltage Nom Vishay 18M3562
ZENER DIODE, 500mW, 24V, DO-35, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 24V, DO-35, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 18M3562
Product Name Zener Diode, 500Mw, 24V, Do-35, Full Reel; Zener Voltage Nom Vishay
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage Regulator diode (Zener diode) - 1N4495US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4747A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers