Vishay Precision Group Single Zener Diodes 1N5251B-TAP

Description
Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-1N5251B-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N5251B-TAPTB-ND
Single Zener Diodes 112-1N5251B-TAPTB-ND
Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-1N5251B-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N5251B-TAPCT-ND
Single Zener Diodes 112-1N5251B-TAPCT-ND
DIODE ZENER 22V 500MW DO204AH

DIODE ZENER 22V 500MW DO204AH

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5251B-TAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N5251B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5251B-TAP
DIODE ZENER 22V 500MW DO35

DIODE ZENER 22V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5251B-TAP
Zener Diodes 1N5251B-TAP
Zener Diodes 22 Volt 0.5W 5%

Zener Diodes 22 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 500Mw, 22V, Do-35; Zener Voltage Nom Vishay - 18M3561 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 22V, Do-35; Zener Voltage Nom Vishay
18M3561
Zener Diode, 500Mw, 22V, Do-35; Zener Voltage Nom Vishay 18M3561
ZENER DIODE, 500mW, 22V, DO-35; Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 22V, DO-35; Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-1N5251B-TAPTB-ND 1N5251B-TAP 1N5251B-TAP 18M3561
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 22V, Do-35; Zener Voltage Nom Vishay
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-35; DO-35
VZ 22 volts
ZZT 29 ohms
Unlock Full Specs
to access all available technical data