Vishay Intertechnology, Inc. 20V 500mW Zener Diode 1N5250B-TR

Description
20V 500mW Zener Diode DO-35 5% Product overview: 1N5250B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5250B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V 500mW Zener Diode DO-35 5% Product overview: 1N5250B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5250B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 500mW Zener Diode
287-1N5250B-TR
20V 500mW Zener Diode 287-1N5250B-TR
20V 500mW Zener Diode DO-35 5% Product overview: 1N5250B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5250B-TR can be used for catalog matching and distributor lookup.

20V 500mW Zener Diode DO-35 5% Product overview: 1N5250B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5250B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5250B-TR - 110272-1N5250B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5250B-TR
110272-1N5250B-TR
Diodes - Zener - Single - 1N5250B-TR 110272-1N5250B-TR
Manufacturer: Vishay Win Source Part Number: 110272-1N5250B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110272-1N5250B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1N5250BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5250BVSCT-ND
Single Zener Diodes 1N5250BVSCT-ND
Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5250BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5250BVSTR-ND
Single Zener Diodes 1N5250BVSTR-ND
Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 20V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1268 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 20V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1268
Zener Diode, 500Mw, 20V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1268
ZENER DIODE, 500mW, 20V, DO-35, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 20V, DO-35, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 20V, Do-35; Zener Voltage Nom Vishay - 18M3560 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 20V, Do-35; Zener Voltage Nom Vishay
18M3560
Zener Diode, 500Mw, 20V, Do-35; Zener Voltage Nom Vishay 18M3560
ZENER DIODE, 500mW, 20V, DO-35; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 20V, DO-35; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5250B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5250B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5250B-TR
DIODE ZENER 20V 500MW DO35

DIODE ZENER 20V 500MW DO35

Supplier's Site
Diode, Zener; 20 V; 500 mW; DO-35; 25; 0.1; 300; 6.2 mA Test Current - 70061647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 20 V; 500 mW; DO-35; 25; 0.1; 300; 6.2 mA Test Current
70061647
Diode, Zener; 20 V; 500 mW; DO-35; 25; 0.1; 300; 6.2 mA Test Current 70061647
Diode, Zener; 20 V; 500 mW; DO-35; 25; 0.1; 300; 6.2 mA Test Current

Diode, Zener; 20 V; 500 mW; DO-35; 25; 0.1; 300; 6.2 mA Test Current

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5250B-TR
Zener Diodes 1N5250B-TR
Zener Diodes 20 Volt 0.5 Watt

Zener Diodes 20 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5250B-TR 110272-1N5250B-TR 1N5250BVSCT-ND 55R1268 1N5250B-TR 70061647 1N5250B-TR
Product Name 20V 500mW Zener Diode Diodes - Zener - Single - 1N5250B-TR Single Zener Diodes Zener Diode, 500Mw, 20V, Do-35, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 20 V; 500 mW; DO-35; 25; 0.1; 300; 6.2 mA Test Current Zener Diodes
Package Tape and Reel DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-35 DO-35-2; DO-35
RoHS Compliant RoHS RoHS
VZ 20 volts 20 volts 20 volts
ZZT 25 ohms 25 ohms 25 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data