Zener Diode 19V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 19V 500MW DO204AH
DIODE ZENER 19V 500MW DO35
Zener Diodes 19 Volt 0.5 Watt
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-1N5249B-TR-ND | 1N5249B-TR | 1N5249B-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 |