Vishay Precision Group Diodes - Zener - Single - 1N5248B-TR 1N5248B-TR

Description
Manufacturer: Vishay Win Source Part Number: 1002226-1N5248B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1002226-1N5248B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5248B-TR - 1002226-1N5248B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5248B-TR
1002226-1N5248B-TR
Diodes - Zener - Single - 1N5248B-TR 1002226-1N5248B-TR
Manufacturer: Vishay Win Source Part Number: 1002226-1N5248B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002226-1N5248B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 1N5248BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5248BVSCT-ND
Single Zener Diodes 1N5248BVSCT-ND
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5248BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5248BVSTR-ND
Single Zener Diodes 1N5248BVSTR-ND
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5248B-TR
Zener Diodes 1N5248B-TR
Zener Diodes 18 Volt 0.5 Watt

Zener Diodes 18 Volt 0.5 Watt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5248B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5248B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5248B-TR
DIODE ZENER 18V 500MW DO35

DIODE ZENER 18V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 18V, Do-35; Zener Voltage Nom Vishay - 18M3557 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 18V, Do-35; Zener Voltage Nom Vishay
18M3557
Zener Diode, 500Mw, 18V, Do-35; Zener Voltage Nom Vishay 18M3557
ZENER DIODE, 500mW, 18V, DO-35; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 18V, DO-35; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 18V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1267 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 18V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1267
Zener Diode, 500Mw, 18V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1267
ZENER DIODE, 500mW, 18V, DO-35, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 18V, DO-35, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener; 18 V; 500 mW; DO-35; 21; 0.1; 300; 7.0 mA Test Current - 70061646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 18 V; 500 mW; DO-35; 21; 0.1; 300; 7.0 mA Test Current
70061646
Diode, Zener; 18 V; 500 mW; DO-35; 21; 0.1; 300; 7.0 mA Test Current 70061646
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002226-1N5248B-TR 1N5248BVSCT-ND 1N5248B-TR 1N5248B-TR 18M3557 70061646
Product Name Diodes - Zener - Single - 1N5248B-TR Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 18V, Do-35; Zener Voltage Nom Vishay Diode, Zener; 18 V; 500 mW; DO-35; 21; 0.1; 300; 7.0 mA Test Current
Life Cycle Stage Active Active
Package DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35 DO-35; DO-35 DO-35
VZ 18 volts 18 volts
ZZT 21 ohms 21 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data