Zener Diodes 18 Volt 0.5W 5% Product overview: 1N5248B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5248B-TAP can be used for catalog matching and distributor lookup.
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay
Win Source Part Number: 197366-1N5248B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
DIODE ZENER 18V 500MW DO35
Zener Diodes 18 Volt 0.5W 5%
ZENER DIODE, 500mW, 18V, DO-35; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5248B-TAP | 1N5248B-TAPGICT-ND | 197366-1N5248B-TAP | 1N5248B-TAP | 1N5248B-TAP | 18M3555 |
| Product Name | 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 1N5248B-TAP | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 18V, Do-35; Zener Voltage Nom Vishay |
| Package | Ammo Pack | DO-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 18 volts | 18 volts | 18 volts | |||
| ZZT | 21 ohms | 21 ohms | 21 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |