DIODE ZENER 17V 500MW DO204AH
Zener Diode 17V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE, ZENER, 500mW, 17V, DO-204AH, FULL REEL; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
DIODE ZENER 17V 500MW DO35
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-1N5247B-TRCT-ND | 22H4456 | 1N5247B-TR |
| Product Name | Single Zener Diodes | Diode, Zener, 500Mw, 17V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | ? to 175 C (? to 347 F) | 175 C (347 F) |
| Package | DO-204AH | DO-35 (DO-204AH); DO-35 | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| PD | 500 milliwatts |