Vishay Intertechnology, Inc. Hard To Find - 1N5247B-T 1N5247B-T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121885-1N5247B-T Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 17V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 600 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100nA at 13V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121885-1N5247B-T Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 17V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 600 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100nA at 13V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N5247B-T - 1121885-1N5247B-T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N5247B-T
1121885-1N5247B-T
Hard To Find - 1N5247B-T 1121885-1N5247B-T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121885-1N5247B-T Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 17V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 600 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100nA at 13V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121885-1N5247B-T
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 17V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 600 Ohms
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 13V

Buy Now
Single Zener Diodes - 1N5247B-T-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5247B-T-ND
Single Zener Diodes 1N5247B-T-ND
Zener Diode 17V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 17V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Zener Diodes Diodes
Product Number 1121885-1N5247B-T 1N5247B-T-ND
Product Name Hard To Find - 1N5247B-T Single Zener Diodes
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4470 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-C2V4,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
5 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details