VISHAY 1N5246B-TR ZENER DIODE, 500mW, 16V, DO-35 Product overview: 1N5246B-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500mW, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500mW, 16V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5246B-TR can be used for catalog matching and distributor lookup.
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay
Win Source Part Number: 1002224-1N5246B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 16V 500MW DO35
Zener Diodes 16 Volt 0.5 Watt
ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5246B-TR | 1N5246BVSCT-ND | 1002224-1N5246B-TR | 1N5246B-TR | 1N5246B-TR | 55R1266 |
| Product Name | 500mW 16V Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 1N5246B-TR | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Vishay |
| Package | Cut Tape | DO-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 16 volts | 16 volts | 16 volts | |||
| ZZT | 17 ohms | 17 ohms | 17 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |