Vishay Precision Group Single Zener Diodes 1N5246B-TAP

Description
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5246B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5246B-TAPGICT-ND
Single Zener Diodes 1N5246B-TAPGICT-ND
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5246B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5246B-TAPGITB-ND
Single Zener Diodes 1N5246B-TAPGITB-ND
Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5246B-TAP - 854325-1N5246B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5246B-TAP
854325-1N5246B-TAP
Diodes - Zener - Single - 1N5246B-TAP 854325-1N5246B-TAP
Manufacturer: Vishay Win Source Part Number: 854325-1N5246B-TAP Series: Automotive, AEC-Q101 Features: Zener Diode 16 V 500 mW Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1N5246 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5246B-TAP-ND, 1N5246B-TAPGITB, 1N5246B-TAPGICT

Manufacturer: Vishay
Win Source Part Number: 854325-1N5246B-TAP
Series: Automotive, AEC-Q101
Features: Zener Diode 16 V 500 mW
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: 1N5246
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5246B-TAP-ND, 1N5246B-TAPGITB, 1N5246B-TAPGICT

Buy Now Datasheet
Singapore, Singapore
Automotive 16V 17Ohm 500mW Zener Diode
287-1N5246B-TAP
Automotive 16V 17Ohm 500mW Zener Diode 287-1N5246B-TAP
Zener Diode Single 16V 5% 17Ohm 500mW Automotive 2-Pin DO-35 Ammo Product overview: 1N5246B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 16V, 17Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 16V, 17Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5246B-TAP can be used for catalog matching and distributor lookup.

Zener Diode Single 16V 5% 17Ohm 500mW Automotive 2-Pin DO-35 Ammo Product overview: 1N5246B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 16V, 17Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 16V, 17Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5246B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Vishay - 18M3553 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Vishay
18M3553
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Vishay 18M3553
ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5246B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5246B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5246B-TAP
DIODE ZENER 16V 500MW DO35

DIODE ZENER 16V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5246B-TAP
Zener Diodes 1N5246B-TAP
Zener Diodes 16 Volt 0.5W 5%

Zener Diodes 16 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5246B-TAPGICT-ND 854325-1N5246B-TAP 287-1N5246B-TAP 18M3553 1N5246B-TAP 1N5246B-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5246B-TAP Automotive 16V 17Ohm 500mW Zener Diode Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package Tape and Reel DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
RoHS Compliant RoHS RoHS
VZ 16 volts 16 volts
ZZT 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZV49-C16,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Zener Diodes - 1220292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details