ZENER DIODE, 15V, 0.5W, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 74AC2452 |
| Product Name | Zener Diode, 15V, 0.5W, Do-35; Zener Voltage Nom Vishay |
| Package | DO-35; DO-35 |