Vishay Precision Group Diodes - Zener - Single - 1N5245B-TR 1N5245B-TR

Description
Manufacturer: Vishay Win Source Part Number: 1002223-1N5245B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1002223-1N5245B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 18M3552, is a silicon planar power Zener diode with a nominal Zener voltage of 15V and a maximum power dissipation of 500mW. It is housed in a DO-35 package, which is suitable for through-hole mounting. The diode operates effectively within a temperature range of -65°C to +175°C, making it versatile for various applications. It features a standard Zener voltage tolerance of ±5% and is AEC-Q101 qualified, indicating its reliability for automotive applications. The diode is RoHS compliant, ensuring it meets environmental standards. This component is designed for voltage stabilization in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 18M3552, is a silicon planar power Zener diode with a nominal Zener voltage of 15V and a maximum power dissipation of 500mW. It is housed in a DO-35 package, which is suitable for through-hole mounting. The diode operates effectively within a temperature range of -65°C to +175°C, making it versatile for various applications. It features a standard Zener voltage tolerance of ±5% and is AEC-Q101 qualified, indicating its reliability for automotive applications. The diode is RoHS compliant, ensuring it meets environmental standards. This component is designed for voltage stabilization in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5245B-TR - 1002223-1N5245B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5245B-TR
1002223-1N5245B-TR
Diodes - Zener - Single - 1N5245B-TR 1002223-1N5245B-TR
Manufacturer: Vishay Win Source Part Number: 1002223-1N5245B-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002223-1N5245B-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1N5245BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5245BVSTR-ND
Single Zener Diodes 1N5245BVSTR-ND
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5245BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5245BVSCT-ND
Single Zener Diodes 1N5245BVSCT-ND
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 15V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1265 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 15V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1265
Zener Diode, 500Mw, 15V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1265
ZENER DIODE, 500mW, 15V, DO-35, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 15V, DO-35, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Vishay - 18M3552 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Vishay
18M3552
Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Vishay 18M3552
ZENER DIODE, 500mW, 15V, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 15V, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5245B-TR
Zener Diodes 1N5245B-TR
Zener Diodes 15 Volt 0.5 Watt

Zener Diodes 15 Volt 0.5 Watt

Buy Now Datasheet
Diode, Zener; 15 V; 500 mW; DO-35; 16; 0.1; 300; 8.5 mA Test Current - 70061645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 15 V; 500 mW; DO-35; 16; 0.1; 300; 8.5 mA Test Current
70061645
Diode, Zener; 15 V; 500 mW; DO-35; 16; 0.1; 300; 8.5 mA Test Current 70061645
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5245B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5245B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5245B-TR
DIODE ZENER 15V 500MW DO35

DIODE ZENER 15V 500MW DO35

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002223-1N5245B-TR 1N5245BVSTR-ND 55R1265 1N5245B-TR 70061645 1N5245B-TR
Product Name Diodes - Zener - Single - 1N5245B-TR Single Zener Diodes Zener Diode, 500Mw, 15V, Do-35, Full Reel; Zener Voltage Nom Vishay Zener Diodes Diode, Zener; 15 V; 500 mW; DO-35; 16; 0.1; 300; 8.5 mA Test Current Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-35 DO-35; DO-35 DO-35-2; DO-35 DO-35 DO-35 (DO-204AH); DO-35
VZ 15 volts 15 volts
ZZT 16 ohms 16 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data