Vishay Precision Group 15V 0.5W Zener Diode 1N5245B-TAP

Description
Zener Diode, 15V V(Z), 5%, 0.5W, Product overview: 1N5245B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5245B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 5%, 0.5W, Product overview: 1N5245B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5245B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.5W Zener Diode
287-1N5245B-TAP
15V 0.5W Zener Diode 287-1N5245B-TAP
Zener Diode, 15V V(Z), 5%, 0.5W, Product overview: 1N5245B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5245B-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 0.5W, Product overview: 1N5245B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5245B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5245B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5245B-TAPGICT-ND
Single Zener Diodes 1N5245B-TAPGICT-ND
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5245B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5245B-TAPGITB-ND
Single Zener Diodes 1N5245B-TAPGITB-ND
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5245B-TAP - 1002222-1N5245B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5245B-TAP
1002222-1N5245B-TAP
Diodes - Zener - Single - 1N5245B-TAP 1002222-1N5245B-TAP
Manufacturer: Vishay Win Source Part Number: 1002222-1N5245B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002222-1N5245B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Vishay - 95B4994 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Vishay
95B4994
Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Vishay 95B4994
ZENER DIODE, 500mW, 15V, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 15V, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 15V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay - 28X7143 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay
28X7143
Diode, Zener, 15V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay 28X7143
DIODE, ZENER, 15V, 0.5W, DO-204AH, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 15V, 0.5W, DO-204AH, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5245B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5245B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5245B-TAP
DIODE ZENER 15V 500MW DO35

DIODE ZENER 15V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5245B-TAP
Zener Diodes 1N5245B-TAP
Zener Diodes 15 Volt 0.5W 5%

Zener Diodes 15 Volt 0.5W 5%

Buy Now Datasheet
Single Zener Diodes - 1N5245B-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5245B-TAP
Single Zener Diodes 1N5245B-TAP
DIODE ZENER 15V 500MW DO35

DIODE ZENER 15V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5245B-TAP 1N5245B-TAPGICT-ND 1002222-1N5245B-TAP 95B4994 28X7143 1N5245B-TAP 1N5245B-TAP 1N5245B-TAP
Product Name 15V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N5245B-TAP Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Vishay Diode, Zener, 15V, 0.5W, Do-204Ah, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Tape and Reel DO-35 DO-35; DO-35 DO-204AH DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 16 ohms 16 ohms 16 ohms 16 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data