Zener Diode 14V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 14V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE, ZENER, 500mW, 14V, DO-204AH, FULL REEL; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
Zener Diodes 14 Volt 0.5 Watt
DIODE ZENER 14V 500MW DO35
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-1N5244B-TRCT-ND | 22H4448 | 1N5244B-TR | 1N5244B-TR | 70061644 |
| Product Name | Single Zener Diodes | Diode, Zener, 500Mw, 14V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener; 14 V; 500 mW; DO-35; 15; 0.1; 300; 9.0 mA Test Current |
| Package | DO-204AH | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | DO-35 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | ||||
| PD | 500 milliwatts | 500 milliwatts | |||
| Tj | ? to 175 C (? to 347 F) |