Vishay Precision Group Diodes - Zener - Single - 1N5243B-TAP 1N5243B-TAP

Description
Manufacturer: Vishay Win Source Part Number: 1002219-1N5243B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1002219-1N5243B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5243B-TAP - 1002219-1N5243B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5243B-TAP
1002219-1N5243B-TAP
Diodes - Zener - Single - 1N5243B-TAP 1002219-1N5243B-TAP
Manufacturer: Vishay Win Source Part Number: 1002219-1N5243B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002219-1N5243B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 112-1N5243B-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N5243B-TAPTB-ND
Single Zener Diodes 112-1N5243B-TAPTB-ND
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-1N5243B-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N5243B-TAPCT-ND
Single Zener Diodes 112-1N5243B-TAPCT-ND
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
13V 0.5W Zener Diode
287-1N5243B-TAP
13V 0.5W Zener Diode 287-1N5243B-TAP
Zener Diode, 13V V(Z), 5%, 0.5W, Product overview: 1N5243B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5243B-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 5%, 0.5W, Product overview: 1N5243B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5243B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5243B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5243B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5243B-TAP
DIODE ZENER 13V 500MW DO35

DIODE ZENER 13V 500MW DO35

Supplier's Site
Zener Diodes 13 Volt 0.5W 5% - 884-1N5243B-TAP - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 13 Volt 0.5W 5%
884-1N5243B-TAP
Zener Diodes 13 Volt 0.5W 5% 884-1N5243B-TAP
Zener Diodes 13 Volt 0.5W 5%

Zener Diodes 13 Volt 0.5W 5%

Supplier's Site
Zener Diode, 500Mw, 13V, Do-35; Zener Voltage Nom Vishay - 18M3550 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 13V, Do-35; Zener Voltage Nom Vishay
18M3550
Zener Diode, 500Mw, 13V, Do-35; Zener Voltage Nom Vishay 18M3550
ZENER DIODE, 500mW, 13V, DO-35; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 13V, DO-35; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5243B-TAP
Zener Diodes 1N5243B-TAP
Zener Diodes 13 Volt 0.5W 5%

Zener Diodes 13 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002219-1N5243B-TAP 112-1N5243B-TAPTB-ND 287-1N5243B-TAP 1N5243B-TAP 884-1N5243B-TAP 18M3550 1N5243B-TAP
Product Name Diodes - Zener - Single - 1N5243B-TAP Single Zener Diodes 13V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes 13 Volt 0.5W 5% Zener Diode, 500Mw, 13V, Do-35; Zener Voltage Nom Vishay Zener Diodes
Life Cycle Stage Active Active Active
Package DO-35 Cut Tape DO-35 (DO-204AH); DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35 DO-35-2; DO-35
VZ 13 volts 13 volts 13 volts 13 volts
ZZT 13 ohms 13 ohms 13 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C9V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7513834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details