Vishay Intertechnology, Inc. Single Zener Diodes 1N5243B-T

Description
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5243B-T-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5243B-T-ND
Single Zener Diodes 1N5243B-T-ND
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5243B-T - 1121881-1N5243B-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5243B-T
1121881-1N5243B-T
Diodes - Zener - Single - 1N5243B-T 1121881-1N5243B-T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121881-1N5243B-T Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 600 Ohms Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 500nA at 9.9V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121881-1N5243B-T
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 13V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 600 Ohms
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 500nA at 9.9V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number 1N5243B-T-ND 1121881-1N5243B-T
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5243B-T
Tj 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B33J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details