Vishay Precision Group Single Zener Diodes 1N5242B-TR

Description
Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5242BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5242BVSCT-ND
Single Zener Diodes 1N5242BVSCT-ND
Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5242BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5242BVSTR-ND
Single Zener Diodes 1N5242BVSTR-ND
Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5242B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5242B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5242B-TR
DIODE ZENER 12V 500MW DO35

DIODE ZENER 12V 500MW DO35

Supplier's Site
Diode, Zener; 12 V; 500 mW; DO-35; 30; 1; 300; 20 mA Test Current - 70061643 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 12 V; 500 mW; DO-35; 30; 1; 300; 20 mA Test Current
70061643
Diode, Zener; 12 V; 500 mW; DO-35; 30; 1; 300; 20 mA Test Current 70061643
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5242BVSCT-ND 1N5242B-TR 70061643
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 12 V; 500 mW; DO-35; 30; 1; 300; 20 mA Test Current
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35
VZ 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode, Zener, 0.375W, 3V, Sod123F; Zener Voltage Nom Nexperia - 58T1381 - Newark, An Avnet Company
Specs
Package SOD-123; SOD-123F
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1219491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details