Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 10V 500MW DO35
DIODE ZENER 10V 500MW DO35
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5240C-TR-ND | 1N5240C-TR | 1N5240C-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |
| Life Cycle Stage | Active | ||
| Package | DO-35 (DO-204AH); DO-35 | DO-204AH, DO-35, Axial; DO-35 |