DIODE, ZENER, 10V, 0.5W; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N52xxB Series; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 64AH9348 |
| Product Name | Diode, Zener, 10V, 0.5W; Zener Voltage Vz Typ Vishay |
| Package | DO-35; DO-35 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |